Vishay Intertechnology, Inc. Tantalum Capacitors T95Z106K035ESSL

Description
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z106K035ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z106K035ESSL-ND
Tantalum Capacitors T95Z106K035ESSL-ND
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z106K035ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z106K035ESSL
Tantalum Capacitors T95Z106K035ESSL
CAP TANT 10UF 10% 35V 2910

CAP TANT 10UF 10% 35V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Z106K035ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z106K035ESSL
Capacitors - Tantalum Capacitors T95Z106K035ESSL
CAP TANT 10UF 10% 35V 2910

CAP TANT 10UF 10% 35V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z106K035ESSL-ND T95Z106K035ESSL T95Z106K035ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details