Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106M020HZAL

Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106M020HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106M020HZAL-ND
Tantalum Capacitors T95Y106M020HZAL-ND
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y106M020HZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106M020HZAL
Capacitors - Tantalum Capacitors T95Y106M020HZAL
CAP TANT 10UF 20% 20V 2910

CAP TANT 10UF 20% 20V 2910

Supplier's Site
Tantalum Capacitors - T95Y106M020HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106M020HZAL
Tantalum Capacitors T95Y106M020HZAL
CAP TANT 10UF 20% 20V 2910

CAP TANT 10UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106M020HZAL-ND T95Y106M020HZAL T95Y106M020HZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers