The T95X475M020CZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a voltage rating of 20 V. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is available with standard and low ESR options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The product is designed for high reliability, with surge current testing available per MIL-PRF-55365. It is suitable for applications requiring robust performance under varying environmental conditions.
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
CAP TANT 4.7UF 20% 20V 2910
CAP TANT 4.7UF 20% 20V 2910
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95X475M020CZSL-ND | T95X475M020CZSL | T95X475M020CZSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |