The T95Y476M004CSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±20%. It is rated for a maximum voltage of 4 VDC at +85 °C and 2.7 VDC at +125 °C. This capacitor is designed for high reliability applications, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers both standard and low ESR options, with terminations available in SnPb and 100% tin. The operating temperature range is from -55 °C to +125 °C, and it has a moisture sensitivity level of 2a. The capacitor is halogen-free, except for the R case, and is suitable for various applications requiring dependable performance under stringent conditions.
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
CAP TANT 47UF 20% 4V 2910
CAP TANT 47UF 20% 4V 2910
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95Y476M004CSSL-ND | T95Y476M004CSSL | T95Y476M004CSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |