Vishay Intertechnology, Inc. Tantalum Capacitors T95Z107K004ESAL

Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z107K004ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z107K004ESAL-ND
Tantalum Capacitors T95Z107K004ESAL-ND
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z107K004ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z107K004ESAL
Tantalum Capacitors T95Z107K004ESAL
CAP TANT 100UF 10% 4V 2910

CAP TANT 100UF 10% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z107K004ESAL-ND T95Z107K004ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details