10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
CAP TANT 10UF 20% 25V 2910
CAP TANT 10UF 20% 25V 2910
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95Y106M025ESSL-ND | T95Y106M025ESSL | T95Y106M025ESSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |