Vishay Intertechnology, Inc. Tantalum Capacitors T95X685M020LSSL

Description
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X685M020LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X685M020LSSL-ND
Tantalum Capacitors T95X685M020LSSL-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X685M020LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X685M020LSSL
Tantalum Capacitors T95X685M020LSSL
CAP TANT 6.8UF 20% 20V 2910

CAP TANT 6.8UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X685M020LSSL-ND T95X685M020LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers