Vishay Intertechnology, Inc. Tantalum Capacitors T95Y476K6R3HZSL

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y476K6R3HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y476K6R3HZSL-ND
Tantalum Capacitors T95Y476K6R3HZSL-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Y476K6R3HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y476K6R3HZSL
Tantalum Capacitors T95Y476K6R3HZSL
CAP TANT 47UF 10% 6.3V 2910

CAP TANT 47UF 10% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Y476K6R3HZSL-ND T95Y476K6R3HZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers