The T95Y686M004HZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±20%. It is rated for a maximum voltage of 4 V DC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. This component is available with standard and low equivalent series resistance (ESR) options, and it comes with various termination choices, including SnPb and 100% tin. The capacitors are halogen-free, and the moisture sensitivity level is classified as 2a. The product is suitable for applications requiring robust performance under challenging conditions, making it a viable choice for engineers looking for reliable capacitors in their designs.
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
CAP TANT 68UF 20% 4V 2910
CAP TANT 68UF 20% 4V 2910
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95Y686M004HZAL-ND | T95Y686M004HZAL | T95Y686M004HZAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |