Vishay Intertechnology, Inc. Tantalum Capacitors T95Z107K6R3HSSL

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z107K6R3HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z107K6R3HSSL-ND
Tantalum Capacitors T95Z107K6R3HSSL-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z107K6R3HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z107K6R3HSSL
Tantalum Capacitors T95Z107K6R3HSSL
CAP TANT 100UF 10% 6.3V 2910

CAP TANT 100UF 10% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Z107K6R3HSSL-ND T95Z107K6R3HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers