Vishay Intertechnology, Inc. Tantalum Capacitors T95Y686M004ESSL

Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y686M004ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y686M004ESSL-ND
Tantalum Capacitors T95Y686M004ESSL-ND
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y686M004ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y686M004ESSL
Capacitors - Tantalum Capacitors T95Y686M004ESSL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site
Tantalum Capacitors - T95Y686M004ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y686M004ESSL
Tantalum Capacitors T95Y686M004ESSL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y686M004ESSL-ND T95Y686M004ESSL T95Y686M004ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers