Vishay Intertechnology, Inc. Tantalum Capacitors T95X475M020CSAL

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X475M020CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X475M020CSAL-ND
Tantalum Capacitors T95X475M020CSAL-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X475M020CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X475M020CSAL
Capacitors - Tantalum Capacitors T95X475M020CSAL
CAP TANT 4.7UF 20% 20V 2910

CAP TANT 4.7UF 20% 20V 2910

Supplier's Site
Tantalum Capacitors - T95X475M020CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X475M020CSAL
Tantalum Capacitors T95X475M020CSAL
CAP TANT 4.7UF 20% 20V 2910

CAP TANT 4.7UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X475M020CSAL-ND T95X475M020CSAL T95X475M020CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers