Vishay Intertechnology, Inc. Tantalum Capacitors T95X685M016HZSL

Description
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X685M016HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X685M016HZSL-ND
Tantalum Capacitors T95X685M016HZSL-ND
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X685M016HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X685M016HZSL
Tantalum Capacitors T95X685M016HZSL
CAP TANT 6.8UF 20% 16V 2910

CAP TANT 6.8UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X685M016HZSL-ND T95X685M016HZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers