Vishay Intertechnology, Inc. Tantalum Capacitors T95X685M020LSAL

Description
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95X685M020LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 OºF with a voltage rating of 20 V and a tolerance of ±20%. It is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low ESR options, and it comes with SnPb or 100% tin terminations. The moisture sensitivity level is rated at 2a, and all cases except the R case are halogen-free. The capacitor is suitable for applications requiring robust performance under varying environmental conditions. Engineers should consider this capacitor for projects that demand high reliability and stability, particularly in military or aerospace applications, where compliance with stringent testing standards is essential.

Datasheet Summary
Powered by GS/AI

The T95X685M020LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 OºF with a voltage rating of 20 V and a tolerance of ±20%. It is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low ESR options, and it comes with SnPb or 100% tin terminations. The moisture sensitivity level is rated at 2a, and all cases except the R case are halogen-free. The capacitor is suitable for applications requiring robust performance under varying environmental conditions. Engineers should consider this capacitor for projects that demand high reliability and stability, particularly in military or aerospace applications, where compliance with stringent testing standards is essential.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X685M020LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X685M020LSAL-ND
Tantalum Capacitors T95X685M020LSAL-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X685M020LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X685M020LSAL
Capacitors - Tantalum Capacitors T95X685M020LSAL
CAP TANT 6.8UF 20% 20V 2910

CAP TANT 6.8UF 20% 20V 2910

Supplier's Site
Tantalum Capacitors - T95X685M020LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X685M020LSAL
Tantalum Capacitors T95X685M020LSAL
CAP TANT 6.8UF 20% 20V 2910

CAP TANT 6.8UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X685M020LSAL-ND T95X685M020LSAL T95X685M020LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL475K016S1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details