Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106K025HSAL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106K025HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106K025HSAL-ND
Tantalum Capacitors T95Y106K025HSAL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y106K025HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106K025HSAL
Capacitors - Tantalum Capacitors T95Y106K025HSAL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site
Tantalum Capacitors - T95Y106K025HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106K025HSAL
Tantalum Capacitors T95Y106K025HSAL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106K025HSAL-ND T95Y106K025HSAL T95Y106K025HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details