Vishay Intertechnology, Inc. Tantalum Capacitors T95Y686K004ESSL

Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y686K004ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y686K004ESSL-ND
Tantalum Capacitors T95Y686K004ESSL-ND
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Y686K004ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y686K004ESSL
Tantalum Capacitors T95Y686K004ESSL
CAP TANT 68UF 10% 4V 2910

CAP TANT 68UF 10% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y686K004ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y686K004ESSL
Capacitors - Tantalum Capacitors T95Y686K004ESSL
CAP TANT 68UF 10% 4V 2910

CAP TANT 68UF 10% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y686K004ESSL-ND T95Y686K004ESSL T95Y686K004ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers