Vishay Intertechnology, Inc. Tantalum Capacitors T95X475K020ESSL

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95X475K020ESSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 20 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers both standard and low equivalent series resistance (ESR) options, and is available with SnPb or 100% tin terminations. The product is halogen-free in all cases except the R case and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95X475K020ESSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 20 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers both standard and low equivalent series resistance (ESR) options, and is available with SnPb or 100% tin terminations. The product is halogen-free in all cases except the R case and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X475K020ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X475K020ESSL-ND
Tantalum Capacitors T95X475K020ESSL-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X475K020ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X475K020ESSL
Tantalum Capacitors T95X475K020ESSL
CAP TANT 4.7UF 10% 20V 2910

CAP TANT 4.7UF 10% 20V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X475K020ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X475K020ESSL
Capacitors - Tantalum Capacitors T95X475K020ESSL
CAP TANT 4.7UF 10% 20V 2910

CAP TANT 4.7UF 10% 20V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X475K020ESSL-ND T95X475K020ESSL T95X475K020ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-107SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers