Vishay Intertechnology, Inc. Tantalum Capacitors T95Y686M004ESAL

Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y686M004ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y686M004ESAL-ND
Tantalum Capacitors T95Y686M004ESAL-ND
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Y686M004ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y686M004ESAL
Tantalum Capacitors T95Y686M004ESAL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y686M004ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y686M004ESAL
Capacitors - Tantalum Capacitors T95Y686M004ESAL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y686M004ESAL-ND T95Y686M004ESAL T95Y686M004ESAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers