Vishay Intertechnology, Inc. Tantalum Capacitors T95Z107K004EZAL

Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Z107K004EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Z107K004EZAL-ND
Tantalum Capacitors T95Z107K004EZAL-ND
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Z107K004EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Z107K004EZAL
Tantalum Capacitors T95Z107K004EZAL
CAP TANT 100UF 10% 4V 2910

CAP TANT 100UF 10% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Z107K004EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Z107K004EZAL
Capacitors - Tantalum Capacitors T95Z107K004EZAL
CAP TANT 100UF 10% 4V 2910

CAP TANT 100UF 10% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Z107K004EZAL-ND T95Z107K004EZAL T95Z107K004EZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details