Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106K025HZAL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote
Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95Y106K025HZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 25 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations are available in SnPb and 100% tin options, with all cases except the R case being halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers considering this capacitor should note its suitability for applications requiring high reliability and stability, particularly in environments subject to temperature extremes and moisture.

Datasheet Summary
Powered by GS/AI

The T95Y106K025HZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 25 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations are available in SnPb and 100% tin options, with all cases except the R case being halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers considering this capacitor should note its suitability for applications requiring high reliability and stability, particularly in environments subject to temperature extremes and moisture.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106K025HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106K025HZAL-ND
Tantalum Capacitors T95Y106K025HZAL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95Y106K025HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106K025HZAL
Tantalum Capacitors T95Y106K025HZAL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y106K025HZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106K025HZAL
Capacitors - Tantalum Capacitors T95Y106K025HZAL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106K025HZAL-ND T95Y106K025HZAL T95Y106K025HZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details