Vishay Intertechnology, Inc. Tantalum Capacitors T95X226K004ESAL

Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226K004ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226K004ESAL-ND
Tantalum Capacitors T95X226K004ESAL-ND
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X226K004ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226K004ESAL
Tantalum Capacitors T95X226K004ESAL
CAP TANT 22UF 10% 4V 2910

CAP TANT 22UF 10% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X226K004ESAL-ND T95X226K004ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC685K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers