Vishay Intertechnology, Inc. Tantalum Capacitors T95X226M004ESSL

Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226M004ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226M004ESSL-ND
Tantalum Capacitors T95X226M004ESSL-ND
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X226M004ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226M004ESSL
Tantalum Capacitors T95X226M004ESSL
CAP TANT 22UF 20% 4V 2910

CAP TANT 22UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X226M004ESSL-ND T95X226M004ESSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details