Vishay Intertechnology, Inc. Tantalum Capacitors T95Y686K004LZSL

Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95Y686K004LZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It is rated for a maximum DC voltage of 4V and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers standard and low ESR options, with terminations available in SnPb and 100% tin. The device is halogen-free, with a moisture sensitivity level of 2a. The maximum dissipation factor at 120 Hz is specified, along with a maximum ESR of 1.2 Ω at 100 kHz. This component is suitable for applications requiring reliable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95Y686K004LZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It is rated for a maximum DC voltage of 4V and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers standard and low ESR options, with terminations available in SnPb and 100% tin. The device is halogen-free, with a moisture sensitivity level of 2a. The maximum dissipation factor at 120 Hz is specified, along with a maximum ESR of 1.2 Ω at 100 kHz. This component is suitable for applications requiring reliable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y686K004LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y686K004LZSL-ND
Tantalum Capacitors T95Y686K004LZSL-ND
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Y686K004LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y686K004LZSL
Tantalum Capacitors T95Y686K004LZSL
CAP TANT 68UF 10% 4V 2910

CAP TANT 68UF 10% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y686K004LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y686K004LZSL
Capacitors - Tantalum Capacitors T95Y686K004LZSL
CAP TANT 68UF 10% 4V 2910

CAP TANT 68UF 10% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y686K004LZSL-ND T95Y686K004LZSL T95Y686K004LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details