Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106M025CSAL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106M025CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106M025CSAL-ND
Tantalum Capacitors T95Y106M025CSAL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95Y106M025CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106M025CSAL
Tantalum Capacitors T95Y106M025CSAL
CAP TANT 10UF 20% 25V 2910

CAP TANT 10UF 20% 25V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y106M025CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106M025CSAL
Capacitors - Tantalum Capacitors T95Y106M025CSAL
CAP TANT 10UF 20% 25V 2910

CAP TANT 10UF 20% 25V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106M025CSAL-ND T95Y106M025CSAL T95Y106M025CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details