Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106K025HSSL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106K025HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106K025HSSL-ND
Tantalum Capacitors T95Y106K025HSSL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95Y106K025HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106K025HSSL
Tantalum Capacitors T95Y106K025HSSL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95Y106K025HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y106K025HSSL
Capacitors - Tantalum Capacitors T95Y106K025HSSL
CAP TANT 10UF 10% 25V 2910

CAP TANT 10UF 10% 25V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y106K025HSSL-ND T95Y106K025HSSL T95Y106K025HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details