Vishay Intertechnology, Inc. Tantalum Capacitors T95Y476M004EZSL

Description
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y476M004EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y476M004EZSL-ND
Tantalum Capacitors T95Y476M004EZSL-ND
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95Y476M004EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y476M004EZSL
Tantalum Capacitors T95Y476M004EZSL
CAP TANT 47UF 20% 4V 2910

CAP TANT 47UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Y476M004EZSL-ND T95Y476M004EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers