Vishay Intertechnology, Inc. Tantalum Capacitors T95X475M020ESSL

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X475M020ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X475M020ESSL-ND
Tantalum Capacitors T95X475M020ESSL-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X475M020ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X475M020ESSL
Tantalum Capacitors T95X475M020ESSL
CAP TANT 4.7UF 20% 20V 2910

CAP TANT 4.7UF 20% 20V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X475M020ESSL-ND T95X475M020ESSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details