Vishay Intertechnology, Inc. Tantalum Capacitors T95X685M016LSSL

Description
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X685M016LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X685M016LSSL-ND
Tantalum Capacitors T95X685M016LSSL-ND
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X685M016LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X685M016LSSL
Tantalum Capacitors T95X685M016LSSL
CAP TANT 6.8UF 20% 16V 2910

CAP TANT 6.8UF 20% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X685M016LSSL-ND T95X685M016LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details