Vishay Intertechnology, Inc. Tantalum Capacitors T95X226K004HSSL

Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226K004HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226K004HSSL-ND
Tantalum Capacitors T95X226K004HSSL-ND
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X226K004HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226K004HSSL
Tantalum Capacitors T95X226K004HSSL
CAP TANT 22UF 10% 4V 2910

CAP TANT 22UF 10% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X226K004HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X226K004HSSL
Capacitors - Tantalum Capacitors T95X226K004HSSL
CAP TANT 22UF 10% 4V 2910

CAP TANT 22UF 10% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X226K004HSSL-ND T95X226K004HSSL T95X226K004HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details