Vishay Intertechnology, Inc. Tantalum Capacitors T95X226M6R3HZSL

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226M6R3HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226M6R3HZSL-ND
Tantalum Capacitors T95X226M6R3HZSL-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X226M6R3HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226M6R3HZSL
Tantalum Capacitors T95X226M6R3HZSL
CAP TANT 22UF 20% 6.3V 2910

CAP TANT 22UF 20% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X226M6R3HZSL-ND T95X226M6R3HZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details