Vishay Intertechnology, Inc. Tantalum Capacitors T95X475K025HSAL

Description
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X475K025HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X475K025HSAL-ND
Tantalum Capacitors T95X475K025HSAL-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X475K025HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X475K025HSAL
Tantalum Capacitors T95X475K025HSAL
CAP TANT 4.7UF 10% 25V 2910

CAP TANT 4.7UF 10% 25V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X475K025HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X475K025HSAL
Capacitors - Tantalum Capacitors T95X475K025HSAL
CAP TANT 4.7UF 10% 25V 2910

CAP TANT 4.7UF 10% 25V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X475K025HSAL-ND T95X475K025HSAL T95X475K025HSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers