Vishay Intertechnology, Inc. Tantalum Capacitors T95X475M025CSAL

Description
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Description
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95X475M025CSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 4.7 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin. It has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may consider this capacitor for applications requiring high reliability and performance under varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The T95X475M025CSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 4.7 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin. It has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may consider this capacitor for applications requiring high reliability and performance under varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X475M025CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X475M025CSAL-ND
Tantalum Capacitors T95X475M025CSAL-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X475M025CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X475M025CSAL
Capacitors - Tantalum Capacitors T95X475M025CSAL
CAP TANT 4.7UF 20% 25V 2910

CAP TANT 4.7UF 20% 25V 2910

Supplier's Site
Tantalum Capacitors - T95X475M025CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X475M025CSAL
Tantalum Capacitors T95X475M025CSAL
CAP TANT 4.7UF 20% 25V 2910

CAP TANT 4.7UF 20% 25V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X475M025CSAL-ND T95X475M025CSAL T95X475M025CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers