The T95Y686M004LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±20%. It is rated for a maximum voltage of 4 V DC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The device has a moisture sensitivity level of 2a and is halogen-free, except for certain case types. This capacitor is suitable for applications requiring stable performance under varying environmental conditions.
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
CAP TANT 68UF 20% 4V 2910
CAP TANT 68UF 20% 4V 2910
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95Y686M004LSAL-ND | T95Y686M004LSAL | T95Y686M004LSAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |