Vishay Intertechnology, Inc. Tantalum Capacitors T95Y106M025HZAL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y106M025HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y106M025HZAL-ND
Tantalum Capacitors T95Y106M025HZAL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95Y106M025HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y106M025HZAL
Tantalum Capacitors T95Y106M025HZAL
CAP TANT 10UF 20% 25V 2910

CAP TANT 10UF 20% 25V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95Y106M025HZAL-ND T95Y106M025HZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers