Vishay Intertechnology, Inc. Tantalum Capacitors T95Y686M004LSSL

Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95Y686M004LSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±20%. It is rated for a maximum voltage of 4 VDC at +85 °C and 2.7 VDC at +125 °C. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with specific voltage derating required above 85 °C. This component is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. It is available with standard and low ESR (Equivalent Series Resistance) options, and termination types include SnPb and 100% tin. The capacitor is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. The T95Y686M004LSSL is suitable for applications requiring stable performance under varying environmental conditions, making it a reliable choice for engineers looking for robust capacitor solutions.

Datasheet Summary
Powered by GS/AI

The T95Y686M004LSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±20%. It is rated for a maximum voltage of 4 VDC at +85 °C and 2.7 VDC at +125 °C. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with specific voltage derating required above 85 °C. This component is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. It is available with standard and low ESR (Equivalent Series Resistance) options, and termination types include SnPb and 100% tin. The capacitor is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. The T95Y686M004LSSL is suitable for applications requiring stable performance under varying environmental conditions, making it a reliable choice for engineers looking for robust capacitor solutions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y686M004LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y686M004LSSL-ND
Tantalum Capacitors T95Y686M004LSSL-ND
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y686M004LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y686M004LSSL
Capacitors - Tantalum Capacitors T95Y686M004LSSL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site
Tantalum Capacitors - T95Y686M004LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y686M004LSSL
Tantalum Capacitors T95Y686M004LSSL
CAP TANT 68UF 20% 4V 2910

CAP TANT 68UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y686M004LSSL-ND T95Y686M004LSSL T95Y686M004LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers