Vishay Intertechnology, Inc. Tantalum Capacitors T95X336K004HSSL

Description
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X336K004HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X336K004HSSL-ND
Tantalum Capacitors T95X336K004HSSL-ND
33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

33µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X336K004HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X336K004HSSL
Tantalum Capacitors T95X336K004HSSL
CAP TANT 33UF 10% 4V 2910

CAP TANT 33UF 10% 4V 2910

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95X336K004HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X336K004HSSL
Capacitors - Tantalum Capacitors T95X336K004HSSL
CAP TANT 33UF 10% 4V 2910

CAP TANT 33UF 10% 4V 2910

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X336K004HSSL-ND T95X336K004HSSL T95X336K004HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers