Vishay Intertechnology, Inc. Tantalum Capacitors T95X226M004CSSL

Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226M004CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226M004CSSL-ND
Tantalum Capacitors T95X226M004CSSL-ND
22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X226M004CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226M004CSSL
Tantalum Capacitors T95X226M004CSSL
CAP TANT 22UF 20% 4V 2910

CAP TANT 22UF 20% 4V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X226M004CSSL-ND T95X226M004CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details