Vishay Intertechnology, Inc. Tantalum Capacitors T95Y476M6R3LSAL

Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95Y476M6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95Y476M6R3LSAL-ND
Tantalum Capacitors T95Y476M6R3LSAL-ND
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95Y476M6R3LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95Y476M6R3LSAL
Capacitors - Tantalum Capacitors T95Y476M6R3LSAL
CAP TANT 47UF 20% 6.3V 2910

CAP TANT 47UF 20% 6.3V 2910

Supplier's Site
Tantalum Capacitors - T95Y476M6R3LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95Y476M6R3LSAL
Tantalum Capacitors T95Y476M6R3LSAL
CAP TANT 47UF 20% 6.3V 2910

CAP TANT 47UF 20% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95Y476M6R3LSAL-ND T95Y476M6R3LSAL T95Y476M6R3LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details