Vishay Intertechnology, Inc. Tantalum Capacitors T95X226M6R3CSAL

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X226M6R3CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X226M6R3CSAL-ND
Tantalum Capacitors T95X226M6R3CSAL-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X226M6R3CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X226M6R3CSAL
Capacitors - Tantalum Capacitors T95X226M6R3CSAL
CAP TANT 22UF 20% 6.3V 2910

CAP TANT 22UF 20% 6.3V 2910

Supplier's Site
Tantalum Capacitors - T95X226M6R3CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X226M6R3CSAL
Tantalum Capacitors T95X226M6R3CSAL
CAP TANT 22UF 20% 6.3V 2910

CAP TANT 22UF 20% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X226M6R3CSAL-ND T95X226M6R3CSAL T95X226M6R3CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details