22µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
CAP TANT 22UF 10% 6.3V 2910
CAP TANT 22UF 10% 6.3V 2910
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95X226K6R3EZAL-ND | T95X226K6R3EZAL | T95X226K6R3EZAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) |