DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 211 212 213 214 215 216 217 218 219 220 221 222 223 230 240 250 260 270 280 300 350 400 450 500 550 1000 1500 2000 2212
Product Name Notes
"10 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"16 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"
"2 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.250"" (6.35mm) Through Hole"
"2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.375"" (9.53mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"3 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.250"" (6.35mm) Through Hole"
"3 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.375"" (9.53mm) Through Hole"
"4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
"5 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"
"7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"9 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.118"" (3.00mm)"
13 Position Blade Type Power Housing Connector Receptacle Black
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
42 Position Nano-Pitch I/O Receptacle Connector Solder Surface Mount, Right Angle
42 Position Nano-Pitch I/O Receptacle Connector Solder Surface Mount
5 Rectangular Connectors - Housings Plug Natural
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead
CONN D-SUB PLG 15POS PNL MT SLDR
CONN D-SUB PLUG 9POS PNL MNT
CONN D-SUB RCPT 15P PNL MNT SLDR
CONN D-SUB RCPT 37POS PNL MNT
CONN D-SUB RCPT 9POS PNL MNT
CONN NANO-PITCH I/O RCPT 42P RA
CONN NANO-PITCH I/O RCPT 42P SMD
Connector Header position
Connector Header Through Hole 11 position
Connector Header Through Hole 5 position
Connector Header Through Hole 7 position
Connector Header Through Hole 9 position
Connector Wire Seal For Ring Terminal Housings
GET 0.64 TERMINAL WIRE SIZE 0.
MCON 2.8 TERMINAL - LL
NPIO 42 CKT R/A FIXED, TH SHELL,
NPIO 42CKT VERT FIXED TH, 1.57MM
Position Connector
SINGLE WIRE SEAL,8MM HV
SL LCP RTAN HDR ASY PEG TH 15AU
SL LCP RTAN HDR ASY PEG TH 30AU
SL LCP RTAN HDR ASY SMT 15AU 02
SL LCP RTAN HDR ASY SMT 15AU 04
SL LCP RTAN HDR ASY SMT 15AU 05
SL LCP RTAN HDR ASY SMT 15AU 06
SL LCP RTAN HDR ASY SMT 15AU 07
SL LCP RTAN HDR ASY SMT 15AU 08
SL LCP RTAN HDR ASY SMT 15AU 09
SL LCP RTAN HDR ASY SMT 15AU 11
SL LCP RTAN HDR ASY SMT 15AU 12
SL LCP RTAN HDR ASY SMT 15AU 13
SL LCP RTAN HDR ASY SMT 15AU 14
SL LCP RTAN HDR ASY SMT 15AU 15
SL LCP RTAN HDR ASY SMT 15AU 16
SL LCP RTAN HDR ASY SMT 15AU 17
SL LCP RTAN HDR ASY SMT 15AU 18
SL LCP RTAN HDR ASY SMT 15AU 19
SL LCP RTAN HDR ASY SMT 15AU 20
SL LCP RTAN HDR ASY SMT 15AU 21
SL LCP RTAN HDR ASY SMT 15AU 22
SL LCP RTAN HDR ASY SMT 15AU 23
SL LCP RTAN HDR ASY SMT 15AU 24
SL LCP RTAN HDR ASY SMT 15AU 25
SL LCP RTAN HDR ASY SMT 30AU 02
SL LCP RTAN HDR ASY SMT 30AU 03
SL LCP RTAN HDR ASY SMT 30AU 04
SL LCP RTAN HDR ASY SMT 30AU 05
SL LCP RTAN HDR ASY SMT 30AU 06
SL LCP RTAN HDR ASY SMT 30AU 07
SL LCP RTAN HDR ASY SMT 30AU 08
SL LCP RTAN HDR ASY SMT 30AU 09
SL LCP RTAN HDR ASY SMT 30AU 10
SL LCP RTAN HDR ASY SMT 30AU 11
SL LCP RTAN HDR ASY SMT 30AU 12
SL LCP RTAN HDR ASY SMT 30AU 13
SL LCP RTAN HDR ASY SMT 30AU 14
SL LCP RTAN HDR ASY SMT 30AU 15
SL LCP RTAN HDR ASY SMT 30AU 16
SL LCP RTAN HDR ASY SMT 30AU 17
SL LCP RTAN HDR ASY SMT 30AU 18
SL LCP RTAN HDR ASY SMT 30AU 19
SL LCP RTAN HDR ASY SMT 30AU 20
SL LCP RTAN HDR ASY SMT 30AU 21
SL LCP RTAN HDR ASY SMT 30AU 22
SL LCP RTAN HDR ASY SMT 30AU 23
SL LCP RTAN HDR ASY SMT 30AU 24
SL LCP RTAN HDR ASY SMT 30AU 25
SL LCP RTAN HDR ASY SMT MATTIN 0
SL LCP RTAN HDR ASY SMT MATTIN 1
SL LCP RTAN HDR ASY SMT MATTIN 2
Socket Contact Tin 14-16 AWG Crimp Stamped
TERM BLK 5POS SIDE ENT 3.5MM PCB
TERM BLK 8POS SIDE ENT 3.5MM PCB
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

<< Prev Next >>