NorComp D-Sub Connector Assemblies 172-037-102R031

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4137MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4137MA-ND
D-Sub Connector Assemblies 4137MA-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 37Pos; Gender Norcomp - 40Y4982 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; Gender Norcomp
40Y4982
D Sub Connector, Plug, 37Pos; Gender Norcomp 40Y4982
D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4137MA-ND 40Y4982
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 37Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details