NorComp D-Sub Connector Assemblies 172-050-242R031

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4650FA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4650FA-ND
D-Sub Connector Assemblies 4650FA-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 50Pos; Gender Norcomp - 40Y5044 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; Gender Norcomp
40Y5044
D Sub Connector, Receptacle, 50Pos; Gender Norcomp 40Y5044
D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Wire Wrap; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50POS; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Wire Wrap; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4650FA-ND 40Y5044
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 50Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A114804-ND - DigiKey
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99267-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details