NorComp D-Sub Connector Assemblies 172-025-203R021

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-203R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-203R021-ND
D-Sub Connector Assemblies 37-172-025-203R021-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp - 34AK4081 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp
34AK4081
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp 34AK4081
D SUB CONN, RCPT, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp - 34AK3651 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp
34AK3651
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp 34AK3651
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-203R021-ND 34AK4081 34AK3651
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers