Molex Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies 1720420206

Description
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Series: Super Sabre 172042 Number of Positions: 2 Pitch: 0.295" (7.50mm) Features: Board Lock, Finger-Proof Connector Type: Header, Male Blades Termination: Solder Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Series: Super Sabre 172042 Number of Positions: 2 Pitch: 0.295" (7.50mm) Features: Board Lock, Finger-Proof Connector Type: Header, Male Blades Termination: Solder Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Series: Super Sabre 172042 Number of Positions: 2 Pitch: 0.295" (7.50mm) Features: Board Lock, Finger-Proof Connector Type: Header, Male Blades Termination: Solder Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Series: Super Sabre 172042
Number of Positions: 2
Pitch: 0.295" (7.50mm)
Features: Board Lock, Finger-Proof
Connector Type: Header, Male Blades
Termination: Solder
Package: Tray
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Blade Type Power Connector Assemblies - WM24145-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
WM24145-ND
Blade Type Power Connector Assemblies WM24145-ND
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1720420206 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1720420206
Blade Type Power Connectors 1720420206
CONN HDR 2POS 7.50MM PCB SLDR

CONN HDR 2POS 7.50MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number WM24145-ND 1720420206
Product Name Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connector Assemblies Blade Type Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
Headers, Male Pins - A28526-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details