NorComp D-Sub Connector Assemblies 172-037-213R031

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-213R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-213R031-ND
D-Sub Connector Assemblies 37-172-037-213R031-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp - 34AK3676 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp
34AK3676
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp 34AK3676
D SUB CONN, RCPT, DC, 37POS, SOLDER

D SUB CONN, RCPT, DC, 37POS, SOLDER

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp - 34AK4118 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
34AK4118
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp 34AK4118
D SUB CONN, RCPT, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-213R031-ND 34AK3676 34AK4118
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Bi-Lobe® Dual Row Horizontal SMT -Type AA -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details