NorComp D-Sub Connector Assemblies 172-037-203R031

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-203R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-203R031-ND
D-Sub Connector Assemblies 37-172-037-203R031-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp - 34AK3672 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp
34AK3672
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp 34AK3672
D SUB CONN, RCPT, DC, 37POS, SOLDER CUP

D SUB CONN, RCPT, DC, 37POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp - 34AK4114 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
34AK4114
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp 34AK4114
D SUB CONN, RCPT, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-203R031-ND 34AK3672 34AK4114
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data