NorComp D-Sub Connector Assemblies 172-025-143R911

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-143R911-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-143R911-ND
D-Sub Connector Assemblies 37-172-025-143R911-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Db, 25Pos, Wire Wrap Norcomp - 34AK3226 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Wire Wrap Norcomp
34AK3226
D Sub Conn, Plug, Db, 25Pos, Wire Wrap Norcomp 34AK3226
D SUB CONN, PLUG, DB, 25POS, WIRE WRAP

D SUB CONN, PLUG, DB, 25POS, WIRE WRAP

Supplier's Site
D Sub Conn, Plug, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp - 34AK4078 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp
34AK4078
D Sub Conn, Plug, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp 34AK4078
D SUB CONN, PLUG, 25POS, DB, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-143R911-ND 34AK3226 34AK4078
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Db, 25Pos, Wire Wrap Norcomp D Sub Conn, Plug, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade ® - 51915-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details