NorComp D-Sub Connector Assemblies 172-025-243R021

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-243R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-243R021-ND
D-Sub Connector Assemblies 37-172-025-243R021-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp - 34AK4091 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp
34AK4091
D Sub Conn, Rcpt, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp 34AK4091
D SUB CONN, RCPT, 25POS, DB, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Wire Wrap; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Wire Wrap Norcomp - 34AK3229 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Wire Wrap Norcomp
34AK3229
D Sub Conn, Rcpt, Db, 25Pos, Wire Wrap Norcomp 34AK3229
D SUB CONN, RCPT, DB, 25POS, WIRE WRAP

D SUB CONN, RCPT, DB, 25POS, WIRE WRAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-243R021-ND 34AK4091 34AK3229
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Db, 25Pos, Wire Wrap Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-019LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details