NorComp D-Sub Connector Assemblies 172-037-213R021

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-213R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-213R021-ND
D-Sub Connector Assemblies 37-172-037-213R021-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp - 34AK3675 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp
34AK3675
D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp 34AK3675
D SUB CONN, RCPT, DC, 37POS, SOLDER

D SUB CONN, RCPT, DC, 37POS, SOLDER

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp - 34AK4117 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
34AK4117
D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp 34AK4117
D SUB CONN, RCPT, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-213R021-ND 34AK3675 34AK4117
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details